Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$190.08
RoHS Compliant | YES |
---|
Ind Sensor Cyl 30mm NC 24-240V 2m | RS |
Sensor: inductive | Transfer Multisort Elektronik |
Inductive Proximity Sensor/Spst-Nc/210V | Newark Electronics |
INDUCTIVE SENSOR 264V 1.5MA XS +OPTIONS | Telemecanique Sensors XSAV11801TF | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 10MM, 210V | Farnell |
Where can I find additional details, specifications and documents for a XSAV11801TF?
Additional datasheets, footprints and schematics for XSAV11801TF are listed on our Part Details page. You can also find images and similar parts to XSAV11801TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XSAV11801TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XSAV11801TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XSAV11801TF fall under?
The XSAV11801TF is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to XSAV11801TF when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XSAV11801TF you can contact the distributor directly for product support, shipping queries etc.
Is the XSAV11801TF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XSAV11801TF have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for XSAV11801TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XSAV11801TF often in real-time on the comparison pages.
What if I can't find stock of XSAV11801TF?
You can fill out our help required form which you can use to request a quote for XSAV11801TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.