Status: | Unknown |
---|---|
Series: | OsiSense XSAV Series |
RoHS: | Unknown |
Prices starting from US$189.15
Sensing Range Max | 10mm |
---|---|
Thread Size - Metric | M30 |
Sensor Output | PNP |
Supply Voltage DC Min | 24V |
Supply Voltage DC Max | 210V |
Product Range | OsiSense XSAV Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | OsiSense XSAV Series |
RoHS: | Unknown |
Sensing Range Max | 10mm |
---|---|
Thread Size - Metric | M30 |
Sensor Output | SPST-NC |
Supply Voltage DC Min | 20V |
Supply Voltage DC Max | 264V |
Product Range | OsiSense XSAV Series |
Sensor Input | Inductive |
RoHS Compliant | Yes |
Inductive Proximity Sensor, Cylindrical,8mm, NC,2240VAC/210VDC,350mA, M30 Flush | Telemecanique Sensors XSAV11801 | RS Americas |
Inductive Sensor, M30, Sr 10mm, flush 2m | RS |
Inductive Proximity Sensor, 20V To 264V | Newark Electronics |
Telemecanique Sensors Inductive Sensor Break Contact (NC) 100Hz 210V 10mm IP67 Cable, 2 m OsiSense XS | Distrelec |
INDUCTIVE SENSOR, 10MM, 24-210VDC | Farnell |
Where can I find additional details, specifications and documents for a XSAV11801?
Additional datasheets, footprints and schematics for XSAV11801 are listed on our Part Details page. You can also find images and similar parts to XSAV11801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XSAV11801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XSAV11801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XSAV11801 fall under?
The XSAV11801 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XSAV11801 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XSAV11801 you can contact the distributor directly for product support, shipping queries etc.
Is the XSAV11801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XSAV11801 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Distrelec have stock available or on a lead time for XSAV11801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XSAV11801 often in real-time on the comparison pages.
What if I can't find stock of XSAV11801?
You can fill out our help required form which you can use to request a quote for XSAV11801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.