XSAV01801 Sensors & Transducers by Schneider Electric

INDUCTIVE PROXIMITY SENSOR 10MM 210VDC

Status: Unknown
Series: OsiSense XS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$179.44

Distributor Stock
Logo for RS
RS
from US$230.19
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$264.69
-
Buy Now
Logo for RS Americas
RS Americas
from US$196.22
-
Buy Now
Logo for element14
element14
from US$204.12
-
Buy Now
Logo for Distrelec
Distrelec
from US$179.44
-
Buy Now
Logo for Farnell
Farnell
from US$207.17
-
Buy Now

Specifications

Sensing Range Max 10mm
Thread Size - Metric M30 x 1.5
Sensor Output -
Supply Voltage DC Min 24V
Supply Voltage DC Max 210V
Product Range OsiSense XS Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

INDUCTIVE SENSOR 264VAC .35A XS +OPTIONS | RS
Inductive Proximity Sensor, 10Mm, 210Vdc | Newark Electronics
Inductive Proximity Sensor,264VAC,350mA, XSAV Series | Telemecanique Sensors XSAV01801 | RS Americas
INDUCTIVE PROXIMITY SENSOR, 10MM, 210VDC | element14
Telemecanique Sensors Inductive Sensor Break Contact (NC) 100Hz 264V 10mm IP67 Cable, 2 m XSA | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XSAV01801?

Additional datasheets, footprints and schematics for XSAV01801 are listed on our Part Details page. You can also find images and similar parts to XSAV01801 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XSAV01801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XSAV01801 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XSAV01801 fall under?

The XSAV01801 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to XSAV01801 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XSAV01801 you can contact the distributor directly for product support, shipping queries etc.

Is the XSAV01801 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XSAV01801 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for XSAV01801.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XSAV01801 often in real-time on the comparison pages.

What if I can't find stock of XSAV01801?

You can fill out our help required form which you can use to request a quote for XSAV01801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay