Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 20mm |
---|---|
Thread Size - Metric | M30 |
Sensor Output | PNP-NO |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (15-Jan-2018) |
Inductive sensor, M30, Sr 20mm, M12, SS | RS |
Proximity Sensor, Inductive, 20Mm, 12-24Vdc | Newark Electronics |
ProXimity Sensor, 30mm, 3-wire, 12-24 VDC, NO PNP Flush Mt. M12 Conn. | Telemecanique Sensors XS930R1PAM12 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 20MM, 24VDC | element14 |
Telemecanique Sensors Inductive Sensor PNP 100Hz 30V 10mA 20mm IP68 / IP69K Connector, M12 XS9 | Distrelec |
Where can I find additional details, specifications and documents for a XS930R1PAM12?
Additional datasheets, footprints and schematics for XS930R1PAM12 are listed on our Part Details page. You can also find images and similar parts to XS930R1PAM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS930R1PAM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS930R1PAM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS930R1PAM12 fall under?
The XS930R1PAM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS930R1PAM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS930R1PAM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XS930R1PAM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS930R1PAM12 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for XS930R1PAM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS930R1PAM12 often in real-time on the comparison pages.
What if I can't find stock of XS930R1PAM12?
You can fill out our help required form which you can use to request a quote for XS930R1PAM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.