Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 6mm |
---|---|
Thread Size - Metric | M12 |
Sensor Output | PNP-NO |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (15-Jan-2018) |
INDUCT SENSOR CYL FULLSS316L DIA12 1224V | RS |
Proximity Sensor, Inductive, 6Mm, 12-24Vdc | Newark Electronics |
ProXimity Sensor, 12mm, 3-wire, 12-24 VDC, NO PNP Flush Mt. M12 Conn. | Telemecanique Sensors XS912S1PAM12 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 6MM, 24VDC | Farnell |
Where can I find additional details, specifications and documents for a XS912S1PAM12?
Additional datasheets, footprints and schematics for XS912S1PAM12 are listed on our Part Details page. You can also find images and similar parts to XS912S1PAM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS912S1PAM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS912S1PAM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS912S1PAM12 fall under?
The XS912S1PAM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS912S1PAM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS912S1PAM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XS912S1PAM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS912S1PAM12 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XS912S1PAM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS912S1PAM12 often in real-time on the comparison pages.
What if I can't find stock of XS912S1PAM12?
You can fill out our help required form which you can use to request a quote for XS912S1PAM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.