Status: | Unknown |
---|---|
Series: | OsiSense XS |
RoHS: | Unknown |
Prices starting from US$89.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$120.39
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$179.30
|
26
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$89.28
|
20
in stock
|
Buy Now | |
RS Americas
from US$148.54
|
-
|
Buy Now | |
element14
from US$161.33
|
-
|
Buy Now | |
Distrelec
from US$100.30
|
-
|
Buy Now | |
Farnell
from US$108.36
|
-
|
Buy Now |
Sensing Range Max | 40mm |
---|---|
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 48V |
Product Range | OsiSense XS |
Sensor Housing | Rectangular |
Sensor Input | Inductive |
RoHS Compliant | Yes |
INDUCTIVE SENSOR RECT 40X40X117 12 48V D | RS |
Sensor, Inductive, 40Mm, 12-48Vdc | Newark Electronics |
Sensor: inductive | Transfer Multisort Elektronik |
INDUCTIVE SENSOR PNP NONC SN 40MM M20 | Telemecanique Sensors XS8C4A4PCP20 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 40MM, 48VDC | element14 |
Telemecanique Sensors Inductive Sensor PNP, Break Contact (NC) / PNP, Make Contact (NO) 200Hz 48V 15mA 40mm IP65 / IP67 / IP69K Screw Clamp Terminal OsiSense XS | Distrelec |
Where can I find additional details, specifications and documents for a XS8C4A4PCP20?
Additional datasheets, footprints and schematics for XS8C4A4PCP20 are listed on our Part Details page. You can also find images and similar parts to XS8C4A4PCP20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS8C4A4PCP20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS8C4A4PCP20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS8C4A4PCP20 fall under?
The XS8C4A4PCP20 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Inductive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS8C4A4PCP20 when available in the Inductive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS8C4A4PCP20 you can contact the distributor directly for product support, shipping queries etc.
Is the XS8C4A4PCP20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS8C4A4PCP20 have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, RS Americas and element14 have stock available or on a lead time for XS8C4A4PCP20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS8C4A4PCP20 often in real-time on the comparison pages.
What if I can't find stock of XS8C4A4PCP20?
You can fill out our help required form which you can use to request a quote for XS8C4A4PCP20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.