Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Prices starting from US$66.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$79.33
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$79.21
|
10
in stock
|
Buy Now | |
RS Americas
from US$94.79
|
3
in stock
|
Buy Now | |
Distrelec
from US$66.51
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$104.47
|
-
|
Buy Now | |
element14
from US$107.91
|
-
|
Buy Now | |
Farnell
from US$71.40
|
-
|
Buy Now |
Sensing Range Max | 40mm |
---|---|
Thread Size - Metric | - |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 48V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (17-Dec-2015) |
Sensor: inductive | Transfer Multisort Elektronik |
Proximity Sensor DC PNP NONC 4-Wire NFLUSH SN 40MM M12 | Telemecanique Sensors XS8C2A4PCM12 | RS Americas |
Inductive sensor, Sr 40mm, PNP, M12 conn | RS |
Telemecanique Sensors Inductive Sensor PNP, Break Contact (NC) / PNP, Make Contact (NO) 500Hz 58V 15mA 40mm IP65 / IP67 / IP69K Connector, M12, 4-Pin OsiSense XS | Distrelec |
Proximity Sensor, Inductive, 40Mm, 12-48Vdc | Newark Electronics |
INDUCTIVE PROXIMITY SENSOR, 40MM, 48VDC | element14 |
Where can I find additional details, specifications and documents for a XS8C2A4PCM12?
Additional datasheets, footprints and schematics for XS8C2A4PCM12 are listed on our Part Details page. You can also find images and similar parts to XS8C2A4PCM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS8C2A4PCM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS8C2A4PCM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS8C2A4PCM12 fall under?
The XS8C2A4PCM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS8C2A4PCM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS8C2A4PCM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XS8C2A4PCM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS8C2A4PCM12 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Distrelec and Newark Electronics have stock available or on a lead time for XS8C2A4PCM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS8C2A4PCM12 often in real-time on the comparison pages.
What if I can't find stock of XS8C2A4PCM12?
You can fill out our help required form which you can use to request a quote for XS8C2A4PCM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.