XS7H10PA340 Sensors & Transducers by Schneider Electric

INDUCTIVE PROXIMITY SENSOR 2MM 10-30V

Status: Unknown
Series: OsiSense XS
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$98.47

Distributor Stock
Logo for Farnell
Farnell
from US$121.94
No stock
Buy Now
Logo for element14
element14
from US$98.47
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Sensing Range Max 2mm
Thread Size - Metric -
Sensor Output PNP
Supply Voltage DC Min 10V
Supply Voltage DC Max 30V
Product Range OsiSense XS
Sensor Housing Rectangular

Alternative Descriptions

INDUCTIVE PROXIMITY SENSOR, 2MM, 10-30V | Farnell
Inductive Proximity Sensor, 2Mm, 10-30V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XS7H10PA340?

Additional datasheets, footprints and schematics for XS7H10PA340 are listed on our Part Details page. You can also find images and similar parts to XS7H10PA340 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XS7H10PA340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS7H10PA340 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XS7H10PA340 fall under?

The XS7H10PA340 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to XS7H10PA340 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XS7H10PA340 you can contact the distributor directly for product support, shipping queries etc.

Is the XS7H10PA340 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XS7H10PA340 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for XS7H10PA340.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XS7H10PA340 often in real-time on the comparison pages.

What if I can't find stock of XS7H10PA340?

You can fill out our help required form which you can use to request a quote for XS7H10PA340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay