Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 2mm |
---|---|
Thread Size - Metric | - |
Sensor Output | PNP-NO |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (15-Jan-2018) |
Inductive sensor, Sr 2mm, PNP, 2m cable | RS |
Inductive Sensor 264V 200Ma Xs +Options |Telemecanique Sensors XS7G12PA140 | Newark Electronics |
PNP Block Inductive Proximity Sensor 2 mm Detection Range, 12 to 24 V dc, IP67 | Telemecanique Sensors XS7G12PA140 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 2MM, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XS7G12PA140?
Additional datasheets, footprints and schematics for XS7G12PA140 are listed on our Part Details page. You can also find images and similar parts to XS7G12PA140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS7G12PA140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS7G12PA140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS7G12PA140 fall under?
The XS7G12PA140 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS7G12PA140 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS7G12PA140 you can contact the distributor directly for product support, shipping queries etc.
Is the XS7G12PA140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS7G12PA140 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XS7G12PA140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS7G12PA140 often in real-time on the comparison pages.
What if I can't find stock of XS7G12PA140?
You can fill out our help required form which you can use to request a quote for XS7G12PA140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.