XS7E1A1PAM8 Sensors & Transducers by Schneider Electric

INDUCTIVE PROXIMITY SENSOR 10MM 24VDC

Status: Unknown
Series: OsiSense XS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$39.40

Distributor Stock
Logo for Farnell
Farnell
from US$45.96
137
in stock
Buy Now
Logo for element14
element14
from US$162.50
137
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$51.48
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$150.59
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$196.15
-
Buy Now
Logo for Distrelec
Distrelec
from US$39.40
-
Buy Now

Specifications

Sensing Range Max 10mm
Thread Size - Metric M8 x 1
Sensor Output PNP
Supply Voltage DC Min 12V
Supply Voltage DC Max 24V
Product Range OsiSense XS Series
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

INDUCTIVE PROXIMITY SENSOR, 10MM, 24VDC | element14
Sensor: inductive | Transfer Multisort Elektronik
ProXimity Sensor, 36VDC 200MA XS | Telemecanique Sensors XS7E1A1PAM8 | RS Americas
Inductive Proximity Sensor, Pnp, 24V | Newark Electronics
Telemecanique Sensors Inductive Sensor PNP 1kHz 36V 10mA IP67 Connector, M8 XS7 | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XS7E1A1PAM8?

Additional datasheets, footprints and schematics for XS7E1A1PAM8 are listed on our Part Details page. You can also find images and similar parts to XS7E1A1PAM8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XS7E1A1PAM8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS7E1A1PAM8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XS7E1A1PAM8 fall under?

The XS7E1A1PAM8 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to XS7E1A1PAM8 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XS7E1A1PAM8 you can contact the distributor directly for product support, shipping queries etc.

Is the XS7E1A1PAM8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XS7E1A1PAM8 have stock available?

Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for XS7E1A1PAM8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XS7E1A1PAM8 often in real-time on the comparison pages.

What if I can't find stock of XS7E1A1PAM8?

You can fill out our help required form which you can use to request a quote for XS7E1A1PAM8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay