Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 40mm |
---|---|
Thread Size - Metric | - |
Sensor Output | - |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (15-Jan-2018) |
Inductive Prox Rectangular 40mm M12 Conn | RS |
Sensor: inductive | Transfer Multisort Elektronik |
Inductive Sensor 36Vdc 200Ma Xs |Telemecanique Sensors XS7D1A1DAM12 | Newark Electronics |
Proximity Sensor, 40, 12 to 24 VDC, 0 to 100 mA (Switching), PBT | Telemecanique Sensors XS7D1A1DAM12 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 40MM, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XS7D1A1DAM12?
Additional datasheets, footprints and schematics for XS7D1A1DAM12 are listed on our Part Details page. You can also find images and similar parts to XS7D1A1DAM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS7D1A1DAM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS7D1A1DAM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS7D1A1DAM12 fall under?
The XS7D1A1DAM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS7D1A1DAM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS7D1A1DAM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XS7D1A1DAM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS7D1A1DAM12 have stock available?
Authorised distributors including Chip One Stop, RS, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for XS7D1A1DAM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS7D1A1DAM12 often in real-time on the comparison pages.
What if I can't find stock of XS7D1A1DAM12?
You can fill out our help required form which you can use to request a quote for XS7D1A1DAM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.