Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Prices starting from US$47.69
Sensing Range Max | 15mm |
---|---|
Thread Size - Metric | M8 x 1 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (12-Jan-2017) |
Sensor: inductive | Transfer Multisort Elektronik |
Sensor, Inductive, Sr 15mm M8 conn | RS |
Inductive Proximity Sensor, Pnp, 24V | Newark Electronics |
ProXimity Sensor, 36VDC 200MA XS | Telemecanique Sensors XS7C1A1PAM8 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 15MM, 24VDC | element14 |
Telemecanique Sensors Inductive Sensor PNP 1kHz 36V 10mA IP67 Connector, M8 XS7 | Distrelec |
Where can I find additional details, specifications and documents for a XS7C1A1PAM8?
Additional datasheets, footprints and schematics for XS7C1A1PAM8 are listed on our Part Details page. You can also find images and similar parts to XS7C1A1PAM8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS7C1A1PAM8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS7C1A1PAM8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS7C1A1PAM8 fall under?
The XS7C1A1PAM8 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS7C1A1PAM8 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS7C1A1PAM8 you can contact the distributor directly for product support, shipping queries etc.
Is the XS7C1A1PAM8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS7C1A1PAM8 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for XS7C1A1PAM8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS7C1A1PAM8 often in real-time on the comparison pages.
What if I can't find stock of XS7C1A1PAM8?
You can fill out our help required form which you can use to request a quote for XS7C1A1PAM8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.