Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 22mm |
---|---|
Thread Size - Metric | M30 x 1.5 |
Sensor Output | Digital |
Supply Voltage DC Min | 24V |
Supply Voltage DC Max | 240V |
Product Range | OsiSense XS Series |
RoHS Compliant | Yes |
INDUCTIVE SENSOR CYLINDRICAL M30 24 240V | RS |
Inductive Proximity Sensor, 22Mm, 240V | Newark Electronics |
PROX SENSOR | Telemecanique Sensors XS630B4MAU20 | RS Americas |
Where can I find additional details, specifications and documents for a XS630B4MAU20?
Additional datasheets, footprints and schematics for XS630B4MAU20 are listed on our Part Details page. You can also find images and similar parts to XS630B4MAU20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS630B4MAU20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS630B4MAU20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS630B4MAU20 fall under?
The XS630B4MAU20 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Inductive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS630B4MAU20 when available in the Inductive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS630B4MAU20 you can contact the distributor directly for product support, shipping queries etc.
Is the XS630B4MAU20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS630B4MAU20 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XS630B4MAU20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS630B4MAU20 often in real-time on the comparison pages.
What if I can't find stock of XS630B4MAU20?
You can fill out our help required form which you can use to request a quote for XS630B4MAU20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.