Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 15mm |
---|---|
Thread Size - Metric | M30 |
Sensor Output | NPN |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 48V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (17-Dec-2015) |
Inductive Prox Sensor 30mm NO NPN 15mm | RS |
Inductive Proximity Sensor, 8Mm-15Mm, 12Vdc-48Vdc | Newark Electronics |
Inductive Prox Sensor 30MM 12-48 VDC, SS, 1 NO, NPN, 15MM, M12, XS600 Series | Telemecanique Sensors XS630B1NAM12 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 15MM, 48VDC | element14 |
Telemecanique Sensors Inductive Sensor NPN 500Hz 58V 10mA 15mm IP67 / IP69K Connector, M12 XS6 | Distrelec |
Where can I find additional details, specifications and documents for a XS630B1NAM12?
Additional datasheets, footprints and schematics for XS630B1NAM12 are listed on our Part Details page. You can also find images and similar parts to XS630B1NAM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS630B1NAM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS630B1NAM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS630B1NAM12 fall under?
The XS630B1NAM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS630B1NAM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS630B1NAM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XS630B1NAM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS630B1NAM12 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for XS630B1NAM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS630B1NAM12 often in real-time on the comparison pages.
What if I can't find stock of XS630B1NAM12?
You can fill out our help required form which you can use to request a quote for XS630B1NAM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.