Status: | Unknown |
---|---|
Series: | OsiSense XS |
RoHS: | Unknown |
Prices starting from US$88.84
Sensing Range Max | 15mm |
---|---|
Thread Size - Metric | M30 |
Sensor Output | SPST-NO |
Supply Voltage DC Min | 20V |
Supply Voltage DC Max | 264V |
Product Range | OsiSense XS |
Sensor Housing | Cylindrical |
RoHS Compliant | Yes |
Inductive Sensor, 15 mm Range, M30 Flush, NO, 24-240 VAC, XS600 Series | Telemecanique Sensors XS630B1MAL5 | RS Americas |
Sensor: inductive | Transfer Multisort Elektronik |
Inductive Proximity Sensor, 8Mm-15Mm, 24V-240V | Newark Electronics |
Induct Sensor 30mm Metal NO 24-240V 5m | RS |
Telemecanique Sensors Inductive Sensor Make Contact (NO) 500Hz 264V 15mm IP68 / IP69K Cable, 5 m XS6 | Distrelec |
INDUCTIVE PROXIMITY SENSOR, 15MM, 240V | Farnell |
Where can I find additional details, specifications and documents for a XS630B1MAL5?
Additional datasheets, footprints and schematics for XS630B1MAL5 are listed on our Part Details page. You can also find images and similar parts to XS630B1MAL5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS630B1MAL5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS630B1MAL5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS630B1MAL5 fall under?
The XS630B1MAL5 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Inductive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS630B1MAL5 when available in the Inductive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS630B1MAL5 you can contact the distributor directly for product support, shipping queries etc.
Is the XS630B1MAL5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS630B1MAL5 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, RS and Distrelec have stock available or on a lead time for XS630B1MAL5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS630B1MAL5 often in real-time on the comparison pages.
What if I can't find stock of XS630B1MAL5?
You can fill out our help required form which you can use to request a quote for XS630B1MAL5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.