Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 12mm |
---|---|
Thread Size - Metric | M18 x 1 |
Sensor Output | NPN |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 48V |
Product Range | OsiSense XS Series |
RoHS Compliant | Yes |
INDUCTIVE SENSOR CYLINDRICAL M18 12 48V | RS |
Inductive sensor XS6 M18, L72mm, brass, Sn12mm, 12 to 48VDC, M12 | Telemecanique Sensors XS618B4NAM12 | RS Americas |
Sensor: inductive | Transfer Multisort Elektronik |
Telemecanique Sensors Inductive Sensor NPN 1kHz 58V 10mA 12mm IP67 / IP69K Connector, M12 XS6 | Distrelec |
Inductive Proximity Sensor, 12Mm, 48V | Newark Electronics |
Where can I find additional details, specifications and documents for a XS618B4NAM12?
Additional datasheets, footprints and schematics for XS618B4NAM12 are listed on our Part Details page. You can also find images and similar parts to XS618B4NAM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS618B4NAM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS618B4NAM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS618B4NAM12 fall under?
The XS618B4NAM12 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Inductive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS618B4NAM12 when available in the Inductive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS618B4NAM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XS618B4NAM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS618B4NAM12 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for XS618B4NAM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS618B4NAM12 often in real-time on the comparison pages.
What if I can't find stock of XS618B4NAM12?
You can fill out our help required form which you can use to request a quote for XS618B4NAM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.