Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Prices starting from US$72.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$99.27
|
No stock
|
Buy Now | |
RS Americas
from US$120.47
|
80
in stock
|
Buy Now | |
element14
from US$124.96
|
6
in stock
|
Buy Now | |
Farnell
from US$91.33
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$77.82
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$155.95
|
-
|
Buy Now | |
Distrelec
from US$72.89
|
-
|
Buy Now |
Sensing Range Max | 8mm |
---|---|
Thread Size - Metric | M18 |
Sensor Output | SPST-NO |
Supply Voltage DC Min | 20V |
Supply Voltage DC Max | 264V |
Product Range | OsiSense XS Series |
Frequency Response Max | 3kHz |
Sensing Range | 0mm to 8mm |
Sensor Input | Inductive |
Supply Voltage AC Max | 240V |
Supply Voltage Range AC | 20V to 264V |
Supply Voltage Range DC | 20V to 264V |
Inductive Proximity Sensor, Shielded, Sensing Distance .11 in.(8mm), M12, NO Out | Telemecanique Sensors XS618B1MAU20 | RS Americas |
PROXIMITY SWITCH, M18, 2 WIRE AC/DC | element14 |
Sensor: inductive | Transfer Multisort Elektronik |
Metal connector ac/dc sensor,M18 NO | RS |
Sensor, Inductive, 8Mm, 20-264V | Newark Electronics |
Telemecanique Sensors Inductive Sensor Make Contact (NO) 1kHz 264V 8mm IP67 / IP69K Connector, 3-Pin XS6 | Distrelec |
Where can I find additional details, specifications and documents for a XS618B1MAU20?
Additional datasheets, footprints and schematics for XS618B1MAU20 are listed on our Part Details page. You can also find images and similar parts to XS618B1MAU20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS618B1MAU20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS618B1MAU20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS618B1MAU20 fall under?
The XS618B1MAU20 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS618B1MAU20 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS618B1MAU20 you can contact the distributor directly for product support, shipping queries etc.
Is the XS618B1MAU20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS618B1MAU20 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for XS618B1MAU20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS618B1MAU20 often in real-time on the comparison pages.
What if I can't find stock of XS618B1MAU20?
You can fill out our help required form which you can use to request a quote for XS618B1MAU20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.