Status: | Unknown |
---|---|
Series: | OsiSense XS |
RoHS: | Unknown |
Sensing Range Max | 2.5mm |
---|---|
Thread Size - Metric | M8 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 48V |
Product Range | OsiSense XS |
Sensor Housing | Cylindrical |
RoHS Compliant | Yes |
Sensor, Inductive M08 2.5mm, PNP NC, M12 | RS |
Inductive Proximity Sensor 2.5Mm 48Vdc |Telemecanique Sensors XS608B1PBM12 | Newark Electronics |
INDUCTIVE PROXIMITY SENSOR 8MM 12-48 VDC, SS, 1 NC, PNP, 2.5MM, M12 | Telemecanique Sensors XS608B1PBM12 | RS Americas |
Telemecanique Sensors Inductive Sensor PNP 2.5kHz 58V 10mA 2.5mm IP67 Connector, M12 XS6 | Distrelec |
INDUCTIVE PROXIMITY SENSOR, 2.5MM, 48VDC | Farnell |
Where can I find additional details, specifications and documents for a XS608B1PBM12?
Additional datasheets, footprints and schematics for XS608B1PBM12 are listed on our Part Details page. You can also find images and similar parts to XS608B1PBM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS608B1PBM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS608B1PBM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS608B1PBM12 fall under?
The XS608B1PBM12 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Inductive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS608B1PBM12 when available in the Inductive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS608B1PBM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XS608B1PBM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS608B1PBM12 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for XS608B1PBM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS608B1PBM12 often in real-time on the comparison pages.
What if I can't find stock of XS608B1PBM12?
You can fill out our help required form which you can use to request a quote for XS608B1PBM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.