Status: | Unknown |
---|---|
Series: | OsiSense XS |
RoHS: | Unknown |
Sensing Range Max | 2.5mm |
---|---|
Thread Size - Metric | M8 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 48V |
Product Range | OsiSense XS |
Sensor Housing | Cylindrical |
RoHS Compliant | Yes |
8MM DC 3 WIRE PNP N.O. 5M CABLE | RS |
Inductive Proximity Sensor, 0Mm-2.5Mm, 12Vdc-48Vdc | Newark Electronics |
PNP Barrel Inductive Proximity Sensor, M8,2.5 mm Detection Range,12 to 48Vdc, IP67 | Telemecanique Sensors XS608B1PAL5 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 2.5MM, 48VDC | element14 |
Telemecanique Sensors Inductive Sensor PNP 2.5kHz 58V 10mA 2.5mm IP67 Cable, 5 m XS6 | Distrelec |
Where can I find additional details, specifications and documents for a XS608B1PAL5?
Additional datasheets, footprints and schematics for XS608B1PAL5 are listed on our Part Details page. You can also find images and similar parts to XS608B1PAL5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS608B1PAL5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS608B1PAL5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS608B1PAL5 fall under?
The XS608B1PAL5 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Inductive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS608B1PAL5 when available in the Inductive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS608B1PAL5 you can contact the distributor directly for product support, shipping queries etc.
Is the XS608B1PAL5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS608B1PAL5 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for XS608B1PAL5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS608B1PAL5 often in real-time on the comparison pages.
What if I can't find stock of XS608B1PAL5?
You can fill out our help required form which you can use to request a quote for XS608B1PAL5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.