XS530B1MAU20 Sensors & Transducers by Schneider Electric

INDUCTIVE PROXIMITY SENSOR 10MM 240V

Status: Unknown
Series: OsiSense XS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$111.99

Distributor Stock
Logo for Farnell
Farnell
from US$140.58
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$143.62
5
in stock
Buy Now
Logo for element14
element14
from US$111.99
5
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$150.31
-
Buy Now

Specifications

Sensing Range Max 10mm
Thread Size - Metric M30 x 1.5
Sensor Output -
Supply Voltage DC Min 24V
Supply Voltage DC Max 240V
Product Range OsiSense XS Series

Alternative Descriptions

Inductive Proximity Sensor, 10Mm, 240V | Newark Electronics
Inductive sensor XS5 M30, L73mm, brass, Sn10mm, 24 to 240VAC/DC, 1/2" | Telemecanique Sensors XS530B1MAU20 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XS530B1MAU20?

Additional datasheets, footprints and schematics for XS530B1MAU20 are listed on our Part Details page. You can also find images and similar parts to XS530B1MAU20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XS530B1MAU20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS530B1MAU20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XS530B1MAU20 fall under?

The XS530B1MAU20 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to XS530B1MAU20 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XS530B1MAU20 you can contact the distributor directly for product support, shipping queries etc.

Is the XS530B1MAU20 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XS530B1MAU20 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for XS530B1MAU20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XS530B1MAU20 often in real-time on the comparison pages.

What if I can't find stock of XS530B1MAU20?

You can fill out our help required form which you can use to request a quote for XS530B1MAU20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay