Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Prices starting from US$48.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$85.98
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$61.40
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$101.00
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$96.40
|
-
|
Buy Now | |
RS Americas
from US$107.46
|
-
|
Buy Now | |
element14
from US$98.53
|
-
|
Buy Now | |
Distrelec
from US$48.57
|
-
|
Buy Now | |
Farnell
from US$77.38
|
-
|
Buy Now |
Sensing Range Max | 10mm |
---|---|
Thread Size - Metric | M30 x 1.5 |
Sensor Output | - |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 48V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (12-Jan-2017) |
Sensor: inductive | Transfer Multisort Elektronik |
Inductive Sensor M30, Sr 10mm, flush 2m | RS |
Inductive Proximity Sensor, 10Mm, 48V | Newark Electronics |
Proximity Sensor, M30 x 50, Normally Open, 10 mm, 12 to 48 VDC | Telemecanique Sensors XS530B1DAL2 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 10MM, 48VDC | element14 |
Telemecanique Sensors Inductive Sensor Make Contact (NO) 2kHz 58V 10mm IP68 / IP69K Cable, 2 m XS5 | Distrelec |
Where can I find additional details, specifications and documents for a XS530B1DAL2?
Additional datasheets, footprints and schematics for XS530B1DAL2 are listed on our Part Details page. You can also find images and similar parts to XS530B1DAL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS530B1DAL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS530B1DAL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS530B1DAL2 fall under?
The XS530B1DAL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS530B1DAL2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS530B1DAL2 you can contact the distributor directly for product support, shipping queries etc.
Is the XS530B1DAL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS530B1DAL2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, RS, Newark Electronics and RS Americas have stock available or on a lead time for XS530B1DAL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS530B1DAL2 often in real-time on the comparison pages.
What if I can't find stock of XS530B1DAL2?
You can fill out our help required form which you can use to request a quote for XS530B1DAL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.