XS518BLPAL2 Sensors & Transducers by Schneider Electric

SENSOR 5MM LONG M18 12-24V 2M

Status: Unknown
Series: OsiSense XS 518 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$50.38


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$122.22
-
Buy Now
Logo for RS Americas RS Americas US$91.57
-
Buy Now
Logo for element14 element14 US$97.33
-
Buy Now
Logo for Farnell Farnell US$50.38
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Sensing Range Max 8mm
Thread Size - Metric M18
Sensor Output PNP
Supply Voltage DC Min 12V
Supply Voltage DC Max 24V
Product Range OsiSense XS 518 Series
SVHC No SVHC (15-Jan-2018)
Sensing Range 4mm to 8mm
Sensor Input Inductive
Supply Voltage Range DC 12V to 24V


XS518BLPAL2 Sensors & Transducers by Schneider Electric

INDUCTIVE PROXIMITY SENSOR 5MM 48VDC

Status: Unknown
Series: OsiSense XS Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Sensing Range Max 5mm
Thread Size - Metric M18 x 1
Sensor Output PNP-NO
Supply Voltage DC Min 12V
Supply Voltage DC Max 48V
Product Range OsiSense XS Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

INDUCTIV SENSOR CYL LONG M18 12 24VDC PN | RS
Proximity Sensor 18Mm Dc Pnp No |Telemecanique Sensors XS518BLPAL2 | Newark Electronics
ProXimity Sensor, 18mm DC PNP NO | Telemecanique Sensors XS518BLPAL2 | RS Americas
INDUCTIVE PROXIMITY SENSOR, 5MM, 48VDC | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a XS518BLPAL2?

Additional datasheets, footprints and schematics for XS518BLPAL2 are listed on our Part Details page. You can also find images and similar parts to XS518BLPAL2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XS518BLPAL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS518BLPAL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XS518BLPAL2 fall under?

The XS518BLPAL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to XS518BLPAL2 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XS518BLPAL2 you can contact the distributor directly for product support, shipping queries etc.

Is the XS518BLPAL2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XS518BLPAL2 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XS518BLPAL2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XS518BLPAL2 often in real-time on the comparison pages.

What if I can't find stock of XS518BLPAL2?

You can fill out our help required form which you can use to request a quote for XS518BLPAL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay