XS518B1PBL2 Sensors by Schneider Electric

INDUCTIVE PROXIMITY SENSOR, 4 to 8MM, 12 to 24 VDC

Status: Unknown
Series: OsiSense XS
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$50.10

Distributor Stock
Logo for RS
RS
from US$74.48
2
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$50.10
7
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$75.25
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$65.31
-
Buy Now
Logo for element14
element14
from US$91.51
-
Buy Now
Logo for Farnell
Farnell
from US$67.03
-
Buy Now

Specifications

Sensing Range Max 8mm
Thread Size - Metric M18
Sensor Output PNP
Supply Voltage DC Min 12V
Supply Voltage DC Max 24V
Product Range OsiSense XS
Sensor Housing Cylindrical
RoHS Compliant Yes

Alternative Descriptions

Telemecanique Sensors Inductive Sensor PNP, Break Contact 2kHz 24V 10mA 5mm IP68 / IP69K Cable, 2 m | Distrelec
Inductive Prox 18mm 5mm S/D PNP NC Cable | RS
Proximity Sensor, 18mm, 5mm S/D, PNP, NC, Cable | Telemecanique Sensors XS518B1PBL2 | RS Americas
Inductive Proximity Sensor, 4 To 8Mm, 12 To 24 Vdc | Newark Electronics
INDUCTIVE PROXIMITY SENSOR, 5MM, 24VDC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XS518B1PBL2?

Additional datasheets, footprints and schematics for XS518B1PBL2 are listed on our Part Details page. You can also find images and similar parts to XS518B1PBL2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XS518B1PBL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS518B1PBL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XS518B1PBL2 fall under?

The XS518B1PBL2 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Inductive Proximity Sensors.

Can I view similar or alternative parts?

You can view similar parts to XS518B1PBL2 when available in the Inductive Proximity Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XS518B1PBL2 you can contact the distributor directly for product support, shipping queries etc.

Is the XS518B1PBL2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XS518B1PBL2 have stock available?

Authorised distributors including Distrelec, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for XS518B1PBL2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XS518B1PBL2 often in real-time on the comparison pages.

What if I can't find stock of XS518B1PBL2?

You can fill out our help required form which you can use to request a quote for XS518B1PBL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay