Status: | Unknown |
---|---|
Series: | OsiSense XS 518 Series |
RoHS: | Unknown |
Prices starting from US$51.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$64.04
|
2
in stock
|
Buy Now | |
RS Americas
from US$88.21
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$53.90
|
2
in stock
|
Buy Now | |
element14
from US$94.47
|
2
in stock
|
Buy Now | |
Farnell
from US$57.64
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$98.64
|
-
|
Buy Now | |
Distrelec
from US$51.15
|
-
|
Buy Now |
Sensing Range Max | 8mm |
---|---|
Thread Size - Metric | M18 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS 518 Series |
SVHC | No SVHC (15-Jan-2018) |
Sensing Range | 4mm to 8mm |
Sensor Input | Inductive |
Supply Voltage Range DC | 12V to 24V |
Status: | Unknown |
---|---|
Series: | OsiSense XS 518 Series |
RoHS: | Unknown |
Sensing Range Max | 5mm |
---|---|
Thread Size - Metric | M12 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS 518 Series |
Sensor Input | Inductive |
RoHS Compliant | Yes |
Proximity Sensor, 18mm, 5mm S/D, PNP, NO, M12, XS500 Series | Telemecanique Sensors XS518B1PAM12 | RS Americas |
Photoelectric Sensor, M18 PNP, Connector | RS |
Sensor: inductive | Transfer Multisort Elektronik |
SENSOR, 5MM, M18, 12-24V | element14 |
Inductive Proximity Sensor | Newark Electronics |
Telemecanique Sensors Inductive Sensor PNP, Make Contact (NO) 2kHz 24V 10mA 5mm IP67 / IP69K Connector, M12, Male | Distrelec |
Where can I find additional details, specifications and documents for a XS518B1PAM12?
Additional datasheets, footprints and schematics for XS518B1PAM12 are listed on our Part Details page. You can also find images and similar parts to XS518B1PAM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS518B1PAM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS518B1PAM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS518B1PAM12 fall under?
The XS518B1PAM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS518B1PAM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS518B1PAM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XS518B1PAM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS518B1PAM12 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for XS518B1PAM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS518B1PAM12 often in real-time on the comparison pages.
What if I can't find stock of XS518B1PAM12?
You can fill out our help required form which you can use to request a quote for XS518B1PAM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.