Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 5mm |
---|---|
Thread Size - Metric | M18 x 1 |
Sensor Output | NPN |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (12-Jan-2017) |
Inductive Prox 18mm 5mm S/D NPN NO M12 | RS |
Proximity Sensor, 18mm, 5mm S/D, NPN, NO, M12 | Telemecanique Sensors XS518B1NAM12 | RS Americas |
Telemecanique Sensors Inductive Sensor NPN 2kHz 36V 10mA 5mm IP67 / IP69K Connector, M12 XS5 | Distrelec |
Inductive Proximity Sensor, 4 To 8Mm, 12 To 24 Vdc | Newark Electronics |
INDUCTIVE PROXIMITY SENSOR, 5MM, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XS518B1NAM12?
Additional datasheets, footprints and schematics for XS518B1NAM12 are listed on our Part Details page. You can also find images and similar parts to XS518B1NAM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS518B1NAM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS518B1NAM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS518B1NAM12 fall under?
The XS518B1NAM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS518B1NAM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS518B1NAM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XS518B1NAM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS518B1NAM12 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for XS518B1NAM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS518B1NAM12 often in real-time on the comparison pages.
What if I can't find stock of XS518B1NAM12?
You can fill out our help required form which you can use to request a quote for XS518B1NAM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.