Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 5mm |
---|---|
Thread Size - Metric | M18 x 1 |
Sensor Output | NPN |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (12-Jan-2017) |
Inductive Prox 18mm 5mm S/D NPN NO Cable | RS |
Inductive Proximity Sensor, 4 To 8Mm, 12 To 24 Vdc | Newark Electronics |
Proximity Sensor, 18mm, 5mm S/D, NPN, NO, Cable | Telemecanique Sensors XS518B1NAL2 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 5MM, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XS518B1NAL2?
Additional datasheets, footprints and schematics for XS518B1NAL2 are listed on our Part Details page. You can also find images and similar parts to XS518B1NAL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS518B1NAL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS518B1NAL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS518B1NAL2 fall under?
The XS518B1NAL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS518B1NAL2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS518B1NAL2 you can contact the distributor directly for product support, shipping queries etc.
Is the XS518B1NAL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS518B1NAL2 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XS518B1NAL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS518B1NAL2 often in real-time on the comparison pages.
What if I can't find stock of XS518B1NAL2?
You can fill out our help required form which you can use to request a quote for XS518B1NAL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.