XS518B1MBL2 Sensors & Transducers by Schneider Electric

INDUCTIVE PROXIMITY SENSOR 5MM 240V

Status: Unknown
Series: OsiSense XS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$90.89

Distributor Stock
Logo for RS
RS
from US$109.69
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$90.89
-
Buy Now
Logo for RS Americas
RS Americas
from US$97.30
-
Buy Now
Logo for Farnell
Farnell
from US$109.69
-
Buy Now

Specifications

Sensing Range Max 5mm
Thread Size - Metric M18 x 1
Sensor Output -
Supply Voltage DC Min 24V
Supply Voltage DC Max 240V
Product Range OsiSense XS Series

Alternative Descriptions

INDUCTIV SENSOR CYL LONG M18 24 240V ACD | RS
Inductive Proximity Sensor, 5Mm, 240V | Newark Electronics
Inductive Proximity Sensor,18mm, Cylindrical,5mm, NC, M18 Flush,24-240 VAC/VDC | Telemecanique Sensors XS518B1MBL2 | RS Americas
INDUCTIVE PROXIMITY SENSOR, 5MM, 240V | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XS518B1MBL2?

Additional datasheets, footprints and schematics for XS518B1MBL2 are listed on our Part Details page. You can also find images and similar parts to XS518B1MBL2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XS518B1MBL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS518B1MBL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XS518B1MBL2 fall under?

The XS518B1MBL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to XS518B1MBL2 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XS518B1MBL2 you can contact the distributor directly for product support, shipping queries etc.

Is the XS518B1MBL2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XS518B1MBL2 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XS518B1MBL2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XS518B1MBL2 often in real-time on the comparison pages.

What if I can't find stock of XS518B1MBL2?

You can fill out our help required form which you can use to request a quote for XS518B1MBL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay