XS4P30PA370 Sensors & Transducers by Schneider Electric

INDUCTIVE PROXIMITY SENSOR 15MM 48VDC

Status: Unknown
Series: OsiSense XS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$66.60

Distributor Stock
Logo for RS
RS
from US$87.77
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$113.82
4
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$118.00
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$135.32
-
Buy Now
Logo for element14
element14
from US$122.25
-
Buy Now
Logo for Distrelec
Distrelec
from US$66.60
-
Buy Now
Logo for Farnell
Farnell
from US$78.99
-
Buy Now

Specifications

Sensing Range Max 15mm
Thread Size - Metric M30 x 1.5
Sensor Output PNP
Supply Voltage DC Min 12V
Supply Voltage DC Max 48V
Product Range OsiSense XS Series
SVHC No SVHC (15-Jan-2018)


XS4P30PA370 Sensors & Transducers by Schneider Electric

INDUCTIVE PROXIMITY SENSOR 15MM 48VDC

Status: Unknown
Series: OsiSense XS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Sensing Range Max 15mm
Thread Size - Metric M30 x 1.5
Sensor Output PNP-NO
Supply Voltage DC Min 12V
Supply Voltage DC Max 48V
Product Range OsiSense XS Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Inductive sensor, M18, Sr 15mm, PNP, 2m | RS
PNP Barrelinductive Prox Sensor, M30x1.5,15mm Detection Range,12 to 48Vdc, IP68 | Telemecanique Sensors XS4P30PA370 | RS Americas
Inductive Proximity Sensor, 15Mm, 48Vdc | Newark Electronics
Telemecanique Sensors Inductive Sensor PNP 1kHz 58V 10mA 15mm IP68 Cable, 2 m XS4 | Distrelec
INDUCTIVE PROXIMITY SENSOR, 15MM, 48VDC | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a XS4P30PA370?

Additional datasheets, footprints and schematics for XS4P30PA370 are listed on our Part Details page. You can also find images and similar parts to XS4P30PA370 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XS4P30PA370 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS4P30PA370 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XS4P30PA370 fall under?

The XS4P30PA370 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to XS4P30PA370 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XS4P30PA370 you can contact the distributor directly for product support, shipping queries etc.

Is the XS4P30PA370 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XS4P30PA370 have stock available?

Authorised distributors including RS, RS Americas, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for XS4P30PA370.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XS4P30PA370 often in real-time on the comparison pages.

What if I can't find stock of XS4P30PA370?

You can fill out our help required form which you can use to request a quote for XS4P30PA370 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay