Status: | Unknown |
---|---|
Series: | OsiSense XS |
RoHS: | Unknown |
Sensing Range Max | 15mm |
---|---|
Thread Size - Metric | M30 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS |
Sensor Housing | Cylindrical |
RoHS Compliant | Yes |
Telemecanique Sensors Inductive Sensor PNP 1kHz 36V 10mA 15mm IP68 Cable, 2 m XS4 | Distrelec |
Inductive Proximity Sensor, 15Mm, 12V To 24V | Newark Electronics |
Inductive Proximity Sensor, XS4, Cylindrical M30, 24VDC 200MA, OsiSense Series | Telemecanique Sensors XS4P30PA340 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 15MM, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XS4P30PA340?
Additional datasheets, footprints and schematics for XS4P30PA340 are listed on our Part Details page. You can also find images and similar parts to XS4P30PA340 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS4P30PA340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS4P30PA340 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS4P30PA340 fall under?
The XS4P30PA340 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Inductive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS4P30PA340 when available in the Inductive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS4P30PA340 you can contact the distributor directly for product support, shipping queries etc.
Is the XS4P30PA340 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS4P30PA340 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XS4P30PA340.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS4P30PA340 often in real-time on the comparison pages.
What if I can't find stock of XS4P30PA340?
You can fill out our help required form which you can use to request a quote for XS4P30PA340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.