XS4P30MB230K Sensors & Transducers by Schneider Electric

INDUCTIVE PROXIMITY SENSOR 15MM 240V

Status: Unknown
Series: OsiSense XS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$135.85

Distributor Stock
Logo for Farnell
Farnell
from US$155.84
No stock
Buy Now
Logo for element14
element14
from US$135.85
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Sensing Range Max 15mm
Thread Size - Metric M30 x 1.5
Sensor Output -
Supply Voltage DC Min 24V
Supply Voltage DC Max 240V
Product Range OsiSense XS Series

Alternative Descriptions

Inductive Proximity Sensor, 15Mm, 240V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XS4P30MB230K?

Additional datasheets, footprints and schematics for XS4P30MB230K are listed on our Part Details page. You can also find images and similar parts to XS4P30MB230K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XS4P30MB230K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS4P30MB230K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XS4P30MB230K fall under?

The XS4P30MB230K is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to XS4P30MB230K when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XS4P30MB230K you can contact the distributor directly for product support, shipping queries etc.

Is the XS4P30MB230K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XS4P30MB230K have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for XS4P30MB230K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XS4P30MB230K often in real-time on the comparison pages.

What if I can't find stock of XS4P30MB230K?

You can fill out our help required form which you can use to request a quote for XS4P30MB230K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay