Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 15mm |
---|---|
Thread Size - Metric | M30 x 1.5 |
Sensor Output | - |
Supply Voltage DC Min | 24V |
Supply Voltage DC Max | 240V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (12-Jan-2017) |
INDUCTIVE SENSOR XS4P30MA230K | RS |
Telemecanique Sensors Inductive Sensor Make Contact (NO) 1kHz 264V 15mm IP67 Connector, 3-Pin XS4 | Distrelec |
Inductive Proximity Sensor, 15Mm, 240V | Newark Electronics |
Barrelinductive Prox Sensor, M30x1.5,15mm Detection Range,24 to 240Vac/dc, IP67 | Telemecanique Sensors XS4P30MA230K | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 15MM, 240VDC | Farnell |
Where can I find additional details, specifications and documents for a XS4P30MA230K?
Additional datasheets, footprints and schematics for XS4P30MA230K are listed on our Part Details page. You can also find images and similar parts to XS4P30MA230K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS4P30MA230K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS4P30MA230K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS4P30MA230K fall under?
The XS4P30MA230K is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS4P30MA230K when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS4P30MA230K you can contact the distributor directly for product support, shipping queries etc.
Is the XS4P30MA230K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS4P30MA230K have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XS4P30MA230K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS4P30MA230K often in real-time on the comparison pages.
What if I can't find stock of XS4P30MA230K?
You can fill out our help required form which you can use to request a quote for XS4P30MA230K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.