Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 8mm |
---|---|
Thread Size - Metric | M18 |
Sensor Output | Current |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (17-Dec-2015) |
Inductive Proximity Sensor, Cylindrical,8mm, Analog,24VDC,20mA, M18 Non-Flush, IP67 | Telemecanique Sensors XS4P18AB120 | RS Americas |
Inductive sensor, M18, Sr 8mm, PNP, 2m | RS |
Sensor: inductive | Transfer Multisort Elektronik |
Inductive Sensor, 24V, 20Ma, 8Mm | Newark Electronics |
INDUCTIVE PROXIMITY SENSOR, 8MM, 24VDC | element14 |
Telemecanique Sensors Inductive Sensor 4 to 20mA 500Hz 24V 8mm IP67 Cable, 2 m OsiSense XS | Distrelec |
Where can I find additional details, specifications and documents for a XS4P18AB120?
Additional datasheets, footprints and schematics for XS4P18AB120 are listed on our Part Details page. You can also find images and similar parts to XS4P18AB120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS4P18AB120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS4P18AB120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS4P18AB120 fall under?
The XS4P18AB120 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS4P18AB120 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS4P18AB120 you can contact the distributor directly for product support, shipping queries etc.
Is the XS4P18AB120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS4P18AB120 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for XS4P18AB120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS4P18AB120 often in real-time on the comparison pages.
What if I can't find stock of XS4P18AB120?
You can fill out our help required form which you can use to request a quote for XS4P18AB120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.