Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Prices starting from US$63.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$79.78
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$68.65
|
5
in stock
|
Buy Now | |
element14
from US$132.40
|
1
in stock
|
Buy Now | |
Distrelec
from US$63.15
|
1
in stock
|
Buy Now | |
Farnell
from US$71.81
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$88.05
|
-
|
Buy Now | |
RS Americas
from US$98.14
|
-
|
Buy Now |
Sensing Range Max | 4mm |
---|---|
Thread Size - Metric | M12 x 1 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 48V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (12-Jan-2017) |
Inductive Sensor, M12, Sr 4mm, PNP, 2m | RS |
Sensor: inductive | Transfer Multisort Elektronik |
INDUCTIVE PROXIMITY SENSOR, 4MM, 48VDC | element14 |
Telemecanique Sensors Inductive Sensor PNP 5kHz 58V 10mA 4mm IP68 Cable, 2 m XS4 | Distrelec |
Inductive Proximity Sensor, Pnp, 48V | Newark Electronics |
PNP Barrelinductive Proximity Sensor, M12x1,4 mm Detection Range,12 to 48Vdc, IP68 | Telemecanique Sensors XS4P12PA370 | RS Americas |
Where can I find additional details, specifications and documents for a XS4P12PA370?
Additional datasheets, footprints and schematics for XS4P12PA370 are listed on our Part Details page. You can also find images and similar parts to XS4P12PA370 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS4P12PA370 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS4P12PA370 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS4P12PA370 fall under?
The XS4P12PA370 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS4P12PA370 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS4P12PA370 you can contact the distributor directly for product support, shipping queries etc.
Is the XS4P12PA370 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS4P12PA370 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Distrelec and Farnell have stock available or on a lead time for XS4P12PA370.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS4P12PA370 often in real-time on the comparison pages.
What if I can't find stock of XS4P12PA370?
You can fill out our help required form which you can use to request a quote for XS4P12PA370 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.