Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 4mm |
---|---|
Thread Size - Metric | M12 x 1 |
Sensor Output | NPN-NO |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (15-Jan-2018) |
Inductive Sensor 38Vdc 200Ma Xs |Telemecanique Sensors XS4P12NA340D | Newark Electronics |
Inductive sensor XS4 M12, L48mm, PPS, Sn4mm, 12 to 24VDC, M12 | Telemecanique Sensors XS4P12NA340D | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 4MM, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XS4P12NA340D?
Additional datasheets, footprints and schematics for XS4P12NA340D are listed on our Part Details page. You can also find images and similar parts to XS4P12NA340D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS4P12NA340D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS4P12NA340D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS4P12NA340D fall under?
The XS4P12NA340D is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS4P12NA340D when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS4P12NA340D you can contact the distributor directly for product support, shipping queries etc.
Is the XS4P12NA340D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS4P12NA340D have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XS4P12NA340D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS4P12NA340D often in real-time on the comparison pages.
What if I can't find stock of XS4P12NA340D?
You can fill out our help required form which you can use to request a quote for XS4P12NA340D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.