Status: | Unknown |
---|---|
Series: | XS3F-L Series |
RoHS: | Unknown |
Connector Type A | M8 Sensor Right Angle 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | XS3F-L Series |
SVHC | No SVHC (20-Jun-2016) |
Connection lead | Transfer Multisort Elektronik |
Sensor connector, M8 4-wire, Angled fema | RS |
Sensor Cord, 4P, M8 Rcpt-Free End, 5M | Newark Electronics |
SENSOR CORD, 4P, M8 RCPT-FREE END, 5M | element14 |
Where can I find additional details, specifications and documents for a XS3F-LM8PVC4A5M?
Additional datasheets, footprints and schematics for XS3F-LM8PVC4A5M are listed on our Part Details page. You can also find images and similar parts to XS3F-LM8PVC4A5M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS3F-LM8PVC4A5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS3F-LM8PVC4A5M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS3F-LM8PVC4A5M fall under?
The XS3F-LM8PVC4A5M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS3F-LM8PVC4A5M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS3F-LM8PVC4A5M you can contact the distributor directly for product support, shipping queries etc.
Is the XS3F-LM8PVC4A5M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS3F-LM8PVC4A5M have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for XS3F-LM8PVC4A5M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS3F-LM8PVC4A5M often in real-time on the comparison pages.
What if I can't find stock of XS3F-LM8PVC4A5M?
You can fill out our help required form which you can use to request a quote for XS3F-LM8PVC4A5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.