Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 15mm |
---|---|
Thread Size - Metric | M30 x 1.5 |
Sensor Output | - |
Supply Voltage DC Min | 24V |
Supply Voltage DC Max | 210V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (12-Jan-2017) |
inductive sensor XS2 M30 - L63mm - brass | RS |
Inductive sensor XS2 M30, L63mm, brass, Sn15mm, 24 to 240VAC/DC, cable 2m | Telemecanique Sensors XS2M30MA250 | RS Americas |
Telemecanique Sensors Inductive Sensor Make Contact (NO) 1kHz 210V 10mA 15mm IP68 Cable, 2 m OsiSense XS | Distrelec |
Inductive Proximity Sensor, 15Mm, 210V | Newark Electronics |
INDUCTIVE PROXIMITY SENSOR, 15MM, 210VDC | Farnell |
Where can I find additional details, specifications and documents for a XS2M30MA250?
Additional datasheets, footprints and schematics for XS2M30MA250 are listed on our Part Details page. You can also find images and similar parts to XS2M30MA250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS2M30MA250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS2M30MA250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS2M30MA250 fall under?
The XS2M30MA250 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS2M30MA250 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS2M30MA250 you can contact the distributor directly for product support, shipping queries etc.
Is the XS2M30MA250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS2M30MA250 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for XS2M30MA250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS2M30MA250 often in real-time on the comparison pages.
What if I can't find stock of XS2M30MA250?
You can fill out our help required form which you can use to request a quote for XS2M30MA250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.