Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Prices starting from US$54.59
Sensing Range Max | 15mm |
---|---|
Thread Size - Metric | M30 x 1.5 |
Sensor Output | NPN / PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (15-Jan-2018) |
INDUCTIVE SENSOR 24VDC 200MA XS +OPTIONS | Telemecanique Sensors XS2M30KP340 | RS Americas |
Sensor: inductive | Transfer Multisort Elektronik |
Inductive Proximity Sensor, Npn/Pnp, 24V | Newark Electronics |
INDUCTIVE PROXIMITY SENSOR, 15MM, 24VDC | element14 |
Telemecanique Sensors Inductive Sensor PNP / NPN 1kHz 36V 10mA 15mm IP68 Cable, 2 m XS2 | Distrelec |
Where can I find additional details, specifications and documents for a XS2M30KP340?
Additional datasheets, footprints and schematics for XS2M30KP340 are listed on our Part Details page. You can also find images and similar parts to XS2M30KP340 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS2M30KP340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS2M30KP340 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS2M30KP340 fall under?
The XS2M30KP340 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS2M30KP340 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS2M30KP340 you can contact the distributor directly for product support, shipping queries etc.
Is the XS2M30KP340 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS2M30KP340 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Distrelec have stock available or on a lead time for XS2M30KP340.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS2M30KP340 often in real-time on the comparison pages.
What if I can't find stock of XS2M30KP340?
You can fill out our help required form which you can use to request a quote for XS2M30KP340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.