XS230AAMAL2 Sensors & Transducers by Schneider Electric

INDUCTIVE PROXIMITY SENSOR 22MM 240V

Status: Unknown
Series: OsiSense XS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$100.26

Distributor Stock
Logo for RS
RS
from US$108.98
26
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$109.63
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$109.16
-
Buy Now
Logo for element14
element14
from US$133.61
-
Buy Now
Logo for Farnell
Farnell
from US$100.26
-
Buy Now

Specifications

Sensing Range Max 22mm
Thread Size - Metric M30 x 1.5
Sensor Output SPST-NO
Supply Voltage DC Min 24V
Supply Voltage DC Max 240V
Product Range OsiSense XS Series
SVHC No SVHC (15-Jan-2018)


XS230AAMAL2 Sensors & Transducers by Schneider Electric

INDUCTIVE PROXIMITY SENSOR 22MM 240VDC

Status: Unknown
Series: OsiSense XS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Sensing Range Max 22mm
Thread Size - Metric M30 x 1.5
Sensor Output -
Supply Voltage DC Min 24V
Supply Voltage DC Max 240V
Product Range OsiSense XS Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Sensor M30 Plastic Prox AC/DC 2m cable | RS
Barrelinductive Prox Sensor, M30x1.5,22mm Detection Range,24 to 240Vac/dc, IP69K | Telemecanique Sensors XS230AAMAL2 | RS Americas
Inductive Proximity Sensor, 22Mm, 240V | Newark Electronics
INDUCTIVE PROXIMITY SENSOR, 22MM, 240VDC | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a XS230AAMAL2?

Additional datasheets, footprints and schematics for XS230AAMAL2 are listed on our Part Details page. You can also find images and similar parts to XS230AAMAL2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XS230AAMAL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS230AAMAL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XS230AAMAL2 fall under?

The XS230AAMAL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to XS230AAMAL2 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XS230AAMAL2 you can contact the distributor directly for product support, shipping queries etc.

Is the XS230AAMAL2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XS230AAMAL2 have stock available?

Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for XS230AAMAL2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XS230AAMAL2 often in real-time on the comparison pages.

What if I can't find stock of XS230AAMAL2?

You can fill out our help required form which you can use to request a quote for XS230AAMAL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay