Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Prices starting from US$68.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$97.20
|
14
in stock
|
Buy Now | |
RS Americas
from US$87.84
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$120.26
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$78.16
|
-
|
Buy Now | |
element14
from US$95.98
|
-
|
Buy Now | |
Distrelec
from US$68.20
|
-
|
Buy Now | |
Farnell
from US$87.48
|
-
|
Buy Now |
Sensing Range Max | 7mm |
---|---|
Thread Size - Metric | M12 x 1 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (12-Jan-2017) |
INDUCTIVE SENSOR XS212SAPAM12 | RS |
Proximity Sensor, Unshielded Metal, 12mm Barrel, Range 7mm, 12-24VDC, XS200 | Telemecanique Sensors XS212SAPAM12 | RS Americas |
Sensor: inductive | Transfer Multisort Elektronik |
Sensor, Inductive Proximity |Telemecanique Sensors XS212SAPAM12 | Newark Electronics |
INDUCTIVE PROXIMITY SENSOR, 7MM, 24VDC | element14 |
Telemecanique Sensors Inductive Sensor PNP 2.5kHz 36V 10mA 7mm IP67 / IP69K Connector, M12 XS2 | Distrelec |
Where can I find additional details, specifications and documents for a XS212SAPAM12?
Additional datasheets, footprints and schematics for XS212SAPAM12 are listed on our Part Details page. You can also find images and similar parts to XS212SAPAM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS212SAPAM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS212SAPAM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS212SAPAM12 fall under?
The XS212SAPAM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS212SAPAM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS212SAPAM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XS212SAPAM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS212SAPAM12 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for XS212SAPAM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS212SAPAM12 often in real-time on the comparison pages.
What if I can't find stock of XS212SAPAM12?
You can fill out our help required form which you can use to request a quote for XS212SAPAM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.