Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Prices starting from US$29.67
Sensing Range Max | 4mm |
---|---|
Thread Size - Metric | M12 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (17-Dec-2015) |
Inductive Prox 12mm Shielded PNP 4mm | RS |
Proximity Sensor, 12MM BARREL, SHIELDED METAL, PNP, RANGE 4MM, 10-36VDC, M12 CO | Telemecanique Sensors XS212BLPAM12 | RS Americas |
Sensor: inductive | Transfer Multisort Elektronik |
Inductive Sensor, 4Mm, Pnp, M12, 24Vdc | Newark Electronics |
Telemecanique Sensors Inductive Sensor PNP, Make Contact (NO) 1.2kHz 36V 10mA 4mm IP67 Connector, M12, 4-Pin OsiSense XS | Distrelec |
INDUCTIVE PROXIMITY SENSOR, 4MM, 24VDC | Farnell |
Where can I find additional details, specifications and documents for a XS212BLPAM12?
Additional datasheets, footprints and schematics for XS212BLPAM12 are listed on our Part Details page. You can also find images and similar parts to XS212BLPAM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS212BLPAM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS212BLPAM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS212BLPAM12 fall under?
The XS212BLPAM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS212BLPAM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS212BLPAM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XS212BLPAM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS212BLPAM12 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and Distrelec have stock available or on a lead time for XS212BLPAM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS212BLPAM12 often in real-time on the comparison pages.
What if I can't find stock of XS212BLPAM12?
You can fill out our help required form which you can use to request a quote for XS212BLPAM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.