Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Prices starting from US$36.17
Sensing Range Max | 4mm |
---|---|
Thread Size - Metric | M12 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (17-Dec-2015) |
Sensor: inductive | Transfer Multisort Elektronik |
Telemecanique Sensors Inductive Sensor PNP, Make Contact (NO) 1.2kHz 36V 10mA 4mm IP67 Cable, 2 m OsiSense XS | Distrelec |
Proximity Sensor, 12mm Barrel, Shielded Metal, PNP, Range 4mm, 10-36VDC, 2M CAB | Telemecanique Sensors XS212BLPAL2 | RS Americas |
Inductive Sensor, 4Mm, Pnp, M12, 24Vdc | Newark Electronics |
INDUCTIVE PROXIMITY SENSOR, 4MM, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XS212BLPAL2?
Additional datasheets, footprints and schematics for XS212BLPAL2 are listed on our Part Details page. You can also find images and similar parts to XS212BLPAL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS212BLPAL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS212BLPAL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS212BLPAL2 fall under?
The XS212BLPAL2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS212BLPAL2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS212BLPAL2 you can contact the distributor directly for product support, shipping queries etc.
Is the XS212BLPAL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS212BLPAL2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS Americas, Newark Electronics and element14 have stock available or on a lead time for XS212BLPAL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS212BLPAL2 often in real-time on the comparison pages.
What if I can't find stock of XS212BLPAL2?
You can fill out our help required form which you can use to request a quote for XS212BLPAL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.