Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 8mm |
---|---|
Thread Size - Metric | M12 |
Sensor Output | NPN |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (17-Dec-2015) |
Inductive sensor M12 Sr 8mm | RS |
INDUCTIVE 24VDC NPN NO NONFLUSH M12 | Telemecanique Sensors XS212B4NAM12 | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 8MM, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XS212B4NAM12?
Additional datasheets, footprints and schematics for XS212B4NAM12 are listed on our Part Details page. You can also find images and similar parts to XS212B4NAM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS212B4NAM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS212B4NAM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS212B4NAM12 fall under?
The XS212B4NAM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS212B4NAM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS212B4NAM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XS212B4NAM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS212B4NAM12 have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for XS212B4NAM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS212B4NAM12 often in real-time on the comparison pages.
What if I can't find stock of XS212B4NAM12?
You can fill out our help required form which you can use to request a quote for XS212B4NAM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.