Status: | Unknown |
---|---|
Series: | OsiSense XS 1N Series |
RoHS: | Unknown |
Prices starting from US$62.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$90.75
|
3
in stock
|
Buy Now | |
RS Americas
from US$122.76
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$62.00
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$119.37
|
-
|
Buy Now | |
element14
from US$133.29
|
-
|
Buy Now | |
Distrelec
from US$71.81
|
-
|
Buy Now | |
Farnell
from US$81.68
|
-
|
Buy Now |
Sensing Range Max | 10mm |
---|---|
Thread Size - Metric | M30 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS 1N Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 10mm |
---|---|
Thread Size - Metric | M30 x 1.5 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
RoHS Compliant | Yes |
Inductive sensor XS1 M30, L53mm, brass, Sn10mm, 12 to 24VDC, M12 | Telemecanique Sensors XS1N30PC410D | RS Americas |
INDUCTIVE SENSOR M30 Sr 10mm | RS |
Sensor: inductive | Transfer Multisort Elektronik |
Inductive Proximity Sensor, 10Mm, 24V | Newark Electronics |
INDUCTIVE SENSOR, 10MM, 12-24VDC | element14 |
Telemecanique Sensors Inductive Sensor PNP 1kHz 36V 10mA 10mm IP67 / IP65 / IP69K Connector, M12 XS1 | Distrelec |
Where can I find additional details, specifications and documents for a XS1N30PC410D?
Additional datasheets, footprints and schematics for XS1N30PC410D are listed on our Part Details page. You can also find images and similar parts to XS1N30PC410D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS1N30PC410D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS1N30PC410D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS1N30PC410D fall under?
The XS1N30PC410D is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS1N30PC410D when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS1N30PC410D you can contact the distributor directly for product support, shipping queries etc.
Is the XS1N30PC410D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS1N30PC410D have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for XS1N30PC410D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS1N30PC410D often in real-time on the comparison pages.
What if I can't find stock of XS1N30PC410D?
You can fill out our help required form which you can use to request a quote for XS1N30PC410D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.