Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 5mm |
---|---|
Thread Size - Metric | M18 |
Sensor Output | PNP |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (17-Dec-2015) |
Inductive Sensor, 5 mm Range, M18 Flush, PNP-NO/NC, 12-24 VDC, XS Series | Telemecanique Sensors XS1N18PC410D | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 5MM, 24VDC | element14 |
INDUCTIVE SENSOR M18 Sr 5mm | RS |
Sensor: inductive | Transfer Multisort Elektronik |
Telemecanique Sensors Inductive Sensor PNP 2kHz 36V 10mA 5mm IP67 / IP65 / IP69K Connector, M12 XS1 | Distrelec |
Where can I find additional details, specifications and documents for a XS1N18PC410D?
Additional datasheets, footprints and schematics for XS1N18PC410D are listed on our Part Details page. You can also find images and similar parts to XS1N18PC410D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS1N18PC410D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS1N18PC410D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS1N18PC410D fall under?
The XS1N18PC410D is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS1N18PC410D when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS1N18PC410D you can contact the distributor directly for product support, shipping queries etc.
Is the XS1N18PC410D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS1N18PC410D have stock available?
Authorised distributors including RS Americas, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for XS1N18PC410D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS1N18PC410D often in real-time on the comparison pages.
What if I can't find stock of XS1N18PC410D?
You can fill out our help required form which you can use to request a quote for XS1N18PC410D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.