Status: | Unknown |
---|---|
Series: | OsiSense XS 1N Series |
RoHS: | Unknown |
Sensing Range Max | 10mm |
---|---|
Thread Size - Metric | M18 |
Sensor Output | PNP |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 38V |
Product Range | OsiSense XS 1N Series |
Frequency Response Max | 1kHz |
Sensing Range | 0mm to 10mm |
Sensor Input | Inductive |
Supply Voltage Range DC | 10V to 38V |
Inductive Sensor, 10 mm Range, M18 Flush, PNP-NO, 12-24 VDC, XS1N Series | Telemecanique Sensors XS1N18PA349D | RS Americas |
inductive sensor XS1 M18 - L50mm - brass | RS |
PROXIMITY SWITCH, M18, PNP | element14 |
Sensing Range Max:10Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a XS1N18PA349D?
Additional datasheets, footprints and schematics for XS1N18PA349D are listed on our Part Details page. You can also find images and similar parts to XS1N18PA349D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS1N18PA349D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS1N18PA349D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS1N18PA349D fall under?
The XS1N18PA349D is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS1N18PA349D when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS1N18PA349D you can contact the distributor directly for product support, shipping queries etc.
Is the XS1N18PA349D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS1N18PA349D have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for XS1N18PA349D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS1N18PA349D often in real-time on the comparison pages.
What if I can't find stock of XS1N18PA349D?
You can fill out our help required form which you can use to request a quote for XS1N18PA349D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.