Status: | Unknown |
---|---|
Series: | OsiSense XS 1N Series |
RoHS: | Unknown |
Prices starting from US$84.45
Sensing Range Max | 10mm |
---|---|
Thread Size - Metric | M18 |
Sensor Output | PNP |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 38V |
Product Range | OsiSense XS 1N Series |
Frequency Response Max | 1kHz |
Sensing Range | 0mm to 10mm |
Sensor Input | Inductive |
Supply Voltage Range DC | 10V to 38V |
PROXIMITY SWITCH, M18, PNP | element14 |
PNP Barrelinductive Proximity Sensor, M18x1, 10mm Detection Range, 12 to 24Vdc | Telemecanique Sensors XS1N18PA349 | RS Americas |
inductive sensor XS1 M18 - L39mm - brass | RS |
Inductive Proximity Sensor, Pnp, 38V | Newark Electronics |
Telemecanique Sensors Inductive Sensor PNP 1kHz 36V 10mA 10mm IP68 / IP69K Cable, 2 m XS1 | Distrelec |
Where can I find additional details, specifications and documents for a XS1N18PA349?
Additional datasheets, footprints and schematics for XS1N18PA349 are listed on our Part Details page. You can also find images and similar parts to XS1N18PA349 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS1N18PA349 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS1N18PA349 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS1N18PA349 fall under?
The XS1N18PA349 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS1N18PA349 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS1N18PA349 you can contact the distributor directly for product support, shipping queries etc.
Is the XS1N18PA349 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS1N18PA349 have stock available?
Authorised distributors including element14, Farnell, RS Americas, RS and Newark Electronics have stock available or on a lead time for XS1N18PA349.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS1N18PA349 often in real-time on the comparison pages.
What if I can't find stock of XS1N18PA349?
You can fill out our help required form which you can use to request a quote for XS1N18PA349 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.