Status: | Unknown |
---|---|
Series: | OsiSense XS 1N Series |
RoHS: | Unknown |
Sensing Range Max | 0.8mm |
---|---|
Thread Size - Metric | M5 |
Sensor Output | PNP |
Supply Voltage DC Min | 5V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS 1N Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | OsiSense XS |
RoHS: | Unknown |
Sensing Range Max | 0.8mm |
---|---|
Thread Size - Metric | M5 |
Sensor Output | PNP |
Supply Voltage DC Min | 5V |
Supply Voltage DC Max | 24V |
Product Range | OsiSense XS |
Contact Current Max | 100mA |
Sensing Face Diameter | 5mm |
RoHS Compliant | Yes |
Plug-in standard thread sensor,M5 PNP | RS |
Inductive Proximity Sensor | Newark Electronics |
Inductive Sensor, 0.8 mm Range, M5 Flush, PNP-NO, 5-24 VDC, XS1N Series | Telemecanique Sensors XS1N05PA311S | RS Americas |
INDUCTIVE SENSOR, 0.8MM, 5-24VDC | element14 |
Telemecanique Sensors Inductive Sensor PNP 5kHz 30V 10mA 0.8mm IP67 Connector, 3-Pin XS1 | Distrelec |
Where can I find additional details, specifications and documents for a XS1N05PA311S?
Additional datasheets, footprints and schematics for XS1N05PA311S are listed on our Part Details page. You can also find images and similar parts to XS1N05PA311S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS1N05PA311S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS1N05PA311S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS1N05PA311S fall under?
The XS1N05PA311S is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS1N05PA311S when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS1N05PA311S you can contact the distributor directly for product support, shipping queries etc.
Is the XS1N05PA311S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS1N05PA311S have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for XS1N05PA311S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS1N05PA311S often in real-time on the comparison pages.
What if I can't find stock of XS1N05PA311S?
You can fill out our help required form which you can use to request a quote for XS1N05PA311S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.