XS1N05NB311 Sensors by Schneider Electric

INDUCTIVE PROXIMITY SENSOR, 800MM, 24V

Status: Unknown
Series: OsiSense XS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$164.49

Distributor Stock
Logo for Farnell
Farnell
from US$164.49
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$247.36
-
Buy Now

Specifications

Sensing Range Max 800mm
Thread Size - Metric M5 x 0.5
Sensor Output NPN
Supply Voltage DC Min 5V
Supply Voltage DC Max 24V
Product Range OsiSense XS Series
RoHS Compliant Yes

Alternative Descriptions

Inductive Proximity Sensor, 800Mm, 24V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XS1N05NB311?

Additional datasheets, footprints and schematics for XS1N05NB311 are listed on our Part Details page. You can also find images and similar parts to XS1N05NB311 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XS1N05NB311 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS1N05NB311 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XS1N05NB311 fall under?

The XS1N05NB311 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Inductive Proximity Sensors.

Can I view similar or alternative parts?

You can view similar parts to XS1N05NB311 when available in the Inductive Proximity Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XS1N05NB311 you can contact the distributor directly for product support, shipping queries etc.

Is the XS1N05NB311 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XS1N05NB311 have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for XS1N05NB311.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XS1N05NB311 often in real-time on the comparison pages.

What if I can't find stock of XS1N05NB311?

You can fill out our help required form which you can use to request a quote for XS1N05NB311 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay