Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Prices starting from US$68.18
Sensing Range Max | 5mm |
---|---|
Thread Size - Metric | M18 x 1 |
Sensor Output | - |
Supply Voltage DC Min | 24V |
Supply Voltage DC Max | 210V |
Product Range | OsiSense XS Series |
SVHC | No SVHC (12-Jan-2017) |
inductive sensor XS1 M18 - L60mm - brass | RS |
Sensor: inductive | Transfer Multisort Elektronik |
Inductive Proximity Sensor, 5Mm, 210V | Newark Electronics |
INDUCTIVE PROXIMITY SENSOR, 5MM, 210VDC | element14 |
Telemecanique Sensors Inductive Sensor Break Contact (NC) 2kHz 5mm IP68 Cable, 2 m XS1 | Distrelec |
Where can I find additional details, specifications and documents for a XS1M18MB250?
Additional datasheets, footprints and schematics for XS1M18MB250 are listed on our Part Details page. You can also find images and similar parts to XS1M18MB250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS1M18MB250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS1M18MB250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS1M18MB250 fall under?
The XS1M18MB250 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS1M18MB250 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS1M18MB250 you can contact the distributor directly for product support, shipping queries etc.
Is the XS1M18MB250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS1M18MB250 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Distrelec have stock available or on a lead time for XS1M18MB250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS1M18MB250 often in real-time on the comparison pages.
What if I can't find stock of XS1M18MB250?
You can fill out our help required form which you can use to request a quote for XS1M18MB250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.