Status: | Unknown |
---|---|
Series: | OsiSense XS Series |
RoHS: | Unknown |
Sensing Range Max | 5mm |
---|---|
Thread Size - Metric | M18 x 1 |
Sensor Output | PNP |
Supply Voltage DC Min | 12VDC |
Supply Voltage DC Max | 24VDC |
Product Range | OsiSense XS Series |
SVHC | No SVHC (07-Jul-2017) |
Inductive Prox 18mm Shielded PNP 5mm | RS |
Sensor: inductive | Transfer Multisort Elektronik |
INDUCTIVE PROXIMITY SENSOR, 5MM, 24VDC | element14 |
Sensor, Inductive Proximity |Telemecanique Sensors XS118BLPAM12 | Newark Electronics |
Proximity Sensor, 18MM BARREL, SHIELDED METAL, PNP, RANGE 5MM, 10-36VDC, M12 CO | Telemecanique Sensors XS118BLPAM12 | RS Americas |
Telemecanique Sensors Inductive Sensor PNP, Make Contact (NO) 1.2kHz 36V 10mA 8mm IP67 Connector, M18 OsiSense XS | Distrelec |
Where can I find additional details, specifications and documents for a XS118BLPAM12?
Additional datasheets, footprints and schematics for XS118BLPAM12 are listed on our Part Details page. You can also find images and similar parts to XS118BLPAM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XS118BLPAM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XS118BLPAM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XS118BLPAM12 fall under?
The XS118BLPAM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XS118BLPAM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XS118BLPAM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XS118BLPAM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XS118BLPAM12 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for XS118BLPAM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XS118BLPAM12 often in real-time on the comparison pages.
What if I can't find stock of XS118BLPAM12?
You can fill out our help required form which you can use to request a quote for XS118BLPAM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.